CUI Inc. Connectors, Interconnects - Barrel - Audio Connectors RCJ-2221

Description
Win Source Part Number: 1021622-RCJ-2221 Category: Connectors, Interconnects>Barrel - Audio Connectors Series: RCJ Features: Board Lock Connector Type: Phono (RCA) Jack Termination: Solder Package: Box Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Acrylonitrile Butadiene Styrene (ABS) Standard Package: 324 Voltage - Rated: 24VDC Body Material: Brass Number of Positions/Contacts: 2 Sets of 2 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA) Actual Diameter: 0.138" (3.50mm ID), 0.327" (8.30mm OD) Insulation Color: Black, Red Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Signal Lines: Mono Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 045-0694R,CP-1433,RC J2221,CP-1433-NDR
Request a Quote Datasheet
Description
Win Source Part Number: 1021622-RCJ-2221 Category: Connectors, Interconnects>Barrel - Audio Connectors Series: RCJ Features: Board Lock Connector Type: Phono (RCA) Jack Termination: Solder Package: Box Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Acrylonitrile Butadiene Styrene (ABS) Standard Package: 324 Voltage - Rated: 24VDC Body Material: Brass Number of Positions/Contacts: 2 Sets of 2 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA) Actual Diameter: 0.138" (3.50mm ID), 0.327" (8.30mm OD) Insulation Color: Black, Red Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Signal Lines: Mono Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 045-0694R,CP-1433,RC J2221,CP-1433-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Audio Connectors - 1021622-RCJ-2221 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1021622-RCJ-2221
Connectors, Interconnects - Barrel - Audio Connectors 1021622-RCJ-2221
Win Source Part Number: 1021622-RCJ-2221 Category: Connectors, Interconnects>Barrel - Audio Connectors Series: RCJ Features: Board Lock Connector Type: Phono (RCA) Jack Termination: Solder Package: Box Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Acrylonitrile Butadiene Styrene (ABS) Standard Package: 324 Voltage - Rated: 24VDC Body Material: Brass Number of Positions/Contacts: 2 Sets of 2 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA) Actual Diameter: 0.138" (3.50mm ID), 0.327" (8.30mm OD) Insulation Color: Black, Red Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Signal Lines: Mono Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 045-0694R,CP-1433,RC J2221,CP-1433-NDR

Win Source Part Number: 1021622-RCJ-2221
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: RCJ
Features: Board Lock
Connector Type: Phono (RCA) Jack
Termination: Solder
Package: Box
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Acrylonitrile Butadiene Styrene (ABS)
Standard Package: 324
Voltage - Rated: 24VDC
Body Material: Brass
Number of Positions/Contacts: 2 Sets of 2 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA)
Actual Diameter: 0.138" (3.50mm ID), 0.327" (8.30mm OD)
Insulation Color: Black, Red
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
Signal Lines: Mono
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Other Names: 045-0694R,CP-1433,RCJ2221,CP-1433-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1021622-RCJ-2221
Product Name Connectors, Interconnects - Barrel - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details