CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors RCJ-024

Description
Manufacturer: CUI Devices Win Source Part Number: 1333988-RCJ-024 Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Bag Features: Board Lock Connector Type: Phono (RCA) Jack Termination: Solder Contact Material: Brass Gender: Female Shielding: Unshielded Standard Package: 500 Mounting: Through Hole Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA) Actual Diameter: 0.138" (3.50mm ID), 0.327" (8.30mm OD) Insulation Color: Yellow Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Mono Body Color: Silver ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0670R,RCJ024,Q71 98168,CP-1409,2266-R CJ-024,CP-1409-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1333988-RCJ-024 Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Bag Features: Board Lock Connector Type: Phono (RCA) Jack Termination: Solder Contact Material: Brass Gender: Female Shielding: Unshielded Standard Package: 500 Mounting: Through Hole Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA) Actual Diameter: 0.138" (3.50mm ID), 0.327" (8.30mm OD) Insulation Color: Yellow Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Mono Body Color: Silver ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0670R,RCJ024,Q71 98168,CP-1409,2266-R CJ-024,CP-1409-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333988-RCJ-024 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333988-RCJ-024
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333988-RCJ-024
Manufacturer: CUI Devices Win Source Part Number: 1333988-RCJ-024 Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Bag Features: Board Lock Connector Type: Phono (RCA) Jack Termination: Solder Contact Material: Brass Gender: Female Shielding: Unshielded Standard Package: 500 Mounting: Through Hole Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA) Actual Diameter: 0.138" (3.50mm ID), 0.327" (8.30mm OD) Insulation Color: Yellow Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Mono Body Color: Silver ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0670R,RCJ024,Q71 98168,CP-1409,2266-R CJ-024,CP-1409-NDR RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1333988-RCJ-024
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Bag
Features: Board Lock
Connector Type: Phono (RCA) Jack
Termination: Solder
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Standard Package: 500
Mounting: Through Hole
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 3.20mm ID, 9.00mm OD (RCA)
Actual Diameter: 0.138" (3.50mm ID), 0.327" (8.30mm OD)
Insulation Color: Yellow
Temperature Range - Operating: -20°C ~ 85°C
Signal Lines: Mono
Body Color: Silver
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-0670R,RCJ024,Q7198168,CP-1409,2266-RCJ-024,CP-1409-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333988-RCJ-024
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers