Win Source Part Number: 1342548-PYSE1-S24-S1
Category: Power Supplies - Board Mount - DC DC Converters
Series: PYSE1-D (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm)
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Approval Agency: CE, cURus
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1342548-PYSE1-S24-S15-D |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |