Win Source Part Number: 1339101-PYBJ6-D24-S5
Category: Power Supplies - Board Mount - DC DC Converters
Series: PYBJ6 (6W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tray
Size / Dimension: 1.28" L x 0.75" W x 0.27" H (32.6mm x 19.1mm x 6.8mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PYBJ6
Approval Agency: CB Scheme, IEC, UL
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339101-PYBJ6-D24-S5-D |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |