Win Source Part Number: 1342273-PYBJ3-D5-S5-
Category: Power Supplies - Board Mount - DC DC Converters
Series: PYBJ3 (3W)
Type: Isolated Module
Package: Tray
Size / Dimension: 0.94" L x 0.59" W x 0.24" H (24.0mm x 15.1mm x 6.2mm)
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Efficiency: 72%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PYBJ3
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1342273-PYBJ3-D5-S5-OM |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |