CUI Inc. Power Supplies - Board Mount - DC DC Converters PYBJ3-D24-S5-D

Description
Win Source Part Number: 1351020-PYBJ3-D24-S5 -D Category: Power Supplies - Board Mount - DC DC Converters Series: PYBJ3 (3W) Type: Isolated Module Package: Tray Size / Dimension: 0.98" L x 0.61" W x 0.27" H (25.0mm x 15.6mm x 6.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PYBJ3 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1351020-PYBJ3-D24-S5 -D Category: Power Supplies - Board Mount - DC DC Converters Series: PYBJ3 (3W) Type: Isolated Module Package: Tray Size / Dimension: 0.98" L x 0.61" W x 0.27" H (25.0mm x 15.6mm x 6.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PYBJ3 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351020-PYBJ3-D24-S5-D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351020-PYBJ3-D24-S5-D
Power Supplies - Board Mount - DC DC Converters 1351020-PYBJ3-D24-S5-D
Win Source Part Number: 1351020-PYBJ3-D24-S5 -D Category: Power Supplies - Board Mount - DC DC Converters Series: PYBJ3 (3W) Type: Isolated Module Package: Tray Size / Dimension: 0.98" L x 0.61" W x 0.27" H (25.0mm x 15.6mm x 6.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PYBJ3 Approval Agency: CE

Win Source Part Number: 1351020-PYBJ3-D24-S5-D
Category: Power Supplies - Board Mount - DC DC Converters
Series: PYBJ3 (3W)
Type: Isolated Module
Package: Tray
Size / Dimension: 0.98" L x 0.61" W x 0.27" H (25.0mm x 15.6mm x 6.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PYBJ3
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351020-PYBJ3-D24-S5-D
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 4A Step-Down DC-DC Converter IC - 739-IR3891MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details