Win Source Part Number: 1350375-PYBJ10-Q24-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: PYBJ10 (10W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tray
Size / Dimension: 1.59" L x 0.87" W x 0.28" H (40.2mm x 22.0mm x 7.0mm)
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 667mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 88%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PYBJ10
Approval Agency: CB Scheme, IEC, UL
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350375-PYBJ10-Q24-S15-M |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |