Win Source Part Number: 1349318-PYBE10-Q24-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: PYBE10 (10W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm)
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 7.9 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PYBE10
Approval Agency: EN
Standard Number: 55024; 55032 Class A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1349318-PYBE10-Q24-S3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |