CUI Inc. DC DC CONVERTER 5V +/-15V 30W PYB30-Q24-T515

Description
DC DC CONVERTER 5V +/-15V 30W
Description
DC DC CONVERTER 5V +/-15V 30W

Suppliers

Company
Product
Description
Supplier Links
DC DC CONVERTER 5V +/-15V 30W - 193-PYB30-Q24-T515 - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 5V +/-15V 30W
193-PYB30-Q24-T515
DC DC CONVERTER 5V +/-15V 30W 193-PYB30-Q24-T515
DC DC CONVERTER 5V +/-15V 30W

DC DC CONVERTER 5V +/-15V 30W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 193-PYB30-Q24-T515
Product Name DC DC CONVERTER 5V +/-15V 30W
Package Type DIP; Other; 7-DIP Module
Output Voltage 15 volts
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 DC-DC Converter IC - 715-LTC1772CS6#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details