CUI Inc. Power Supplies - Board Mount - AC DC Converters PSK-5D-5

Description
Win Source Part Number: 1350442-PSK-5D-5 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-5D (5W) Type: Enclosed Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 60 Power (Watts): 5 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 1A Voltage - Output 1: 5V Efficiency: 77.5% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: CUI Inc. Approval Agency: CE, cURus Standard Number: 60335-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1350442-PSK-5D-5 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-5D (5W) Type: Enclosed Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 60 Power (Watts): 5 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 1A Voltage - Output 1: 5V Efficiency: 77.5% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: CUI Inc. Approval Agency: CE, cURus Standard Number: 60335-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1350442-PSK-5D-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1350442-PSK-5D-5
Power Supplies - Board Mount - AC DC Converters 1350442-PSK-5D-5
Win Source Part Number: 1350442-PSK-5D-5 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-5D (5W) Type: Enclosed Package: Tray Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 60 Power (Watts): 5 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 1A Voltage - Output 1: 5V Efficiency: 77.5% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: CUI Inc. Approval Agency: CE, cURus Standard Number: 60335-1; 62368-1

Win Source Part Number: 1350442-PSK-5D-5
Category: Power Supplies - Board Mount - AC DC Converters
Series: PSK-5D (5W)
Type: Enclosed
Package: Tray
Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm)
Applications: Household Appliances, ITE (Commercial)
Standard Package: 60
Power (Watts): 5 W
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Output 1: 5V
Efficiency: 77.5%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 5-DIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: CUI Inc.
Approval Agency: CE, cURus
Standard Number: 60335-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1350442-PSK-5D-5
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - RMS to DC Converters - AD636JHZ - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details