CUI Inc. Power Supplies - Board Mount - AC DC Converters PSK-15D-24

Description
Win Source Part Number: 1351782-PSK-15D-24 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-15D (15W) Type: Enclosed Package: Tray Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) Applications: Household Appliances, ITE (Commercial) , Medical Standard Package: 35 Power (Watts): 15 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Output 1: 24V Efficiency: 86% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: CUI Inc. Approval Agency: CE, cURus Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1351782-PSK-15D-24 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-15D (15W) Type: Enclosed Package: Tray Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) Applications: Household Appliances, ITE (Commercial) , Medical Standard Package: 35 Power (Watts): 15 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Output 1: 24V Efficiency: 86% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: CUI Inc. Approval Agency: CE, cURus Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1351782-PSK-15D-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1351782-PSK-15D-24
Power Supplies - Board Mount - AC DC Converters 1351782-PSK-15D-24
Win Source Part Number: 1351782-PSK-15D-24 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-15D (15W) Type: Enclosed Package: Tray Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) Applications: Household Appliances, ITE (Commercial) , Medical Standard Package: 35 Power (Watts): 15 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Output 1: 24V Efficiency: 86% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: CUI Inc. Approval Agency: CE, cURus Standard Number: 60335-1; 60601-1; 62368-1

Win Source Part Number: 1351782-PSK-15D-24
Category: Power Supplies - Board Mount - AC DC Converters
Series: PSK-15D (15W)
Type: Enclosed
Package: Tray
Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm)
Applications: Household Appliances, ITE (Commercial) , Medical
Standard Package: 35
Power (Watts): 15 W
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 625mA
Voltage - Output 1: 24V
Efficiency: 86%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 5-DIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: CUI Inc.
Approval Agency: CE, cURus
Standard Number: 60335-1; 60601-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351782-PSK-15D-24
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565FKLA1 - 51534-ICE2A0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details