Win Source Part Number: 1341120-PSK-15D-12
Category: Power Supplies - Board Mount - AC DC Converters
Series: PSK-15D (15W)
Type: Enclosed
Package: Tray
Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm)
Applications: Household Appliances, ITE (Commercial) , Medical
Standard Package: 35
Power (Watts): 15 W
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Output 1: 12V
Efficiency: 85%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 5-DIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: CUI Inc.
Approval Agency: CE, cURus
Standard Number: 60335-1; 60601-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1341120-PSK-15D-12 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Tray |