CUI Inc. Power Supplies - Board Mount - AC DC Converters PSK-10B-S12

Description
Win Source Part Number: 1350600-PSK-10B-S12 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-10B (10W) Type: Enclosed Features: Universal Input Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.81" H (50.8mm x 25.4mm x 20.6mm) Applications: ITE (Commercial) Standard Package: 18 Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 850mA Voltage - Output 1: 12V Efficiency: 82.32% Line Regulation: ±0.5% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8504.40.6001 Mfr: CUI Inc. Base Product Number: PSK-10B Approval Agency: CB Scheme, EN, FCC, IEC, UL Standard Number: 60950-1; 61000-3-2; 61000-3-3; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1350600-PSK-10B-S12 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-10B (10W) Type: Enclosed Features: Universal Input Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.81" H (50.8mm x 25.4mm x 20.6mm) Applications: ITE (Commercial) Standard Package: 18 Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 850mA Voltage - Output 1: 12V Efficiency: 82.32% Line Regulation: ±0.5% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8504.40.6001 Mfr: CUI Inc. Base Product Number: PSK-10B Approval Agency: CB Scheme, EN, FCC, IEC, UL Standard Number: 60950-1; 61000-3-2; 61000-3-3; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1350600-PSK-10B-S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1350600-PSK-10B-S12
Power Supplies - Board Mount - AC DC Converters 1350600-PSK-10B-S12
Win Source Part Number: 1350600-PSK-10B-S12 Category: Power Supplies - Board Mount - AC DC Converters Series: PSK-10B (10W) Type: Enclosed Features: Universal Input Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.81" H (50.8mm x 25.4mm x 20.6mm) Applications: ITE (Commercial) Standard Package: 18 Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 850mA Voltage - Output 1: 12V Efficiency: 82.32% Line Regulation: ±0.5% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8504.40.6001 Mfr: CUI Inc. Base Product Number: PSK-10B Approval Agency: CB Scheme, EN, FCC, IEC, UL Standard Number: 60950-1; 61000-3-2; 61000-3-3; 62368-1

Win Source Part Number: 1350600-PSK-10B-S12
Category: Power Supplies - Board Mount - AC DC Converters
Series: PSK-10B (10W)
Type: Enclosed
Features: Universal Input
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.81" H (50.8mm x 25.4mm x 20.6mm)
Applications: ITE (Commercial)
Standard Package: 18
Power (Watts): 10 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 850mA
Voltage - Output 1: 12V
Efficiency: 82.32%
Line Regulation: ±0.5%
Load Regulation: ±3%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6001
Mfr: CUI Inc.
Base Product Number: PSK-10B
Approval Agency: CB Scheme, EN, FCC, IEC, UL
Standard Number: 60950-1; 61000-3-2; 61000-3-3; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1350600-PSK-10B-S12
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0680JZ - 068366-ICE3BR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Non-isolated Type PWM DC/DC Converter IC with Built-in Switching MOSFET - BM2P101W-Z - ROHM Semiconductor GmbH
Specs
Package Type Other; DIP7K
Input Voltage 9.5 to 10.8 volts
View Details
2 suppliers