Win Source Part Number: 1350703-PRQ100W-Q24-
Category: Power Supplies - Board Mount - DC DC Converters
Series: PRQ100W-D (100W)
Type: Isolated Module
Package: Tray
Size / Dimension: 2.43" L x 1.58" W x 0.50" H (61.8mm x 40.2mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 100 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 8.3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PRQ100W
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350703-PRQ100W-Q24-S12-D |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |