CUI Inc. Power Supplies - Board Mount - DC DC Converters PRMCE1-S5-S3-S

Description
Win Source Part Number: 1339767-PRMCE1-S5-S3 -S Category: Power Supplies - Board Mount - DC DC Converters Series: PRMCE1-S Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 825 mW Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 3.3V Efficiency: 67% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PRMCE1 Approval Agency: EN Standard Number: 55024; 55032 Class A
Request a Quote Datasheet
Description
Win Source Part Number: 1339767-PRMCE1-S5-S3 -S Category: Power Supplies - Board Mount - DC DC Converters Series: PRMCE1-S Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 825 mW Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 3.3V Efficiency: 67% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PRMCE1 Approval Agency: EN Standard Number: 55024; 55032 Class A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339767-PRMCE1-S5-S3-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339767-PRMCE1-S5-S3-S
Power Supplies - Board Mount - DC DC Converters 1339767-PRMCE1-S5-S3-S
Win Source Part Number: 1339767-PRMCE1-S5-S3 -S Category: Power Supplies - Board Mount - DC DC Converters Series: PRMCE1-S Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 825 mW Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 3.3V Efficiency: 67% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PRMCE1 Approval Agency: EN Standard Number: 55024; 55032 Class A

Win Source Part Number: 1339767-PRMCE1-S5-S3-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: PRMCE1-S
Type: Isolated Module
Package: Tube
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 825 mW
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 5.25V
Voltage - Output 1: 3.3V
Efficiency: 67%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PRMCE1
Approval Agency: EN
Standard Number: 55024; 55032 Class A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339767-PRMCE1-S5-S3-S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 350mA 600kHz 95V Step-Down DC-DC Converter IC - 739-LM5008MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 75 volts
Input Voltage 95 volts
View Details
2 suppliers
Buck 25A Step-Down DC-DC Converter IC - 739-IR3447MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DC-DC Converters - 1224503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 2 in
Input Voltage 36 volts
View Details