CUI Inc. 3.3V 25W DC-DC Converter IC PRD25-D48-S3-P-D

Description
DC DC CONVERTER 3.3V 25W Product overview: PRD25-D48-S3-P-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PRD25-D48-S3-P-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 25W Product overview: PRD25-D48-S3-P-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PRD25-D48-S3-P-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 25W DC-DC Converter IC - 132-PRD25-D48-S3-P-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 25W DC-DC Converter IC
132-PRD25-D48-S3-P-D
3.3V 25W DC-DC Converter IC 132-PRD25-D48-S3-P-D
DC DC CONVERTER 3.3V 25W Product overview: PRD25-D48-S3-P-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PRD25-D48-S3-P-D can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 25W Product overview: PRD25-D48-S3-P-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PRD25-D48-S3-P-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1022312-PRD25-D48-S3-P-D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1022312-PRD25-D48-S3-P-D
Power Supplies - Board Mount - DC DC Converters 1022312-PRD25-D48-S3-P-D
Win Source Part Number: 1022312-PRD25-D48-S3 -P-D Category: Power Supplies - Board Mount>DC DC Converters Series: PRD25 (25W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Box Applications: ITE (Commercial) Standard Package: 90 Power (Watts): 25 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 7.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 89.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.10" L x 0.96" W x 0.33" H (27.9mm x 24.4mm x 8.4mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 2266-PRD25-D48-S3-P- D,102-3726 Product Status: Obsolete

Win Source Part Number: 1022312-PRD25-D48-S3-P-D
Category: Power Supplies - Board Mount>DC DC Converters
Series: PRD25 (25W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Box
Applications: ITE (Commercial)
Standard Package: 90
Power (Watts): 25 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 7.5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 89.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.10" L x 0.96" W x 0.33" H (27.9mm x 24.4mm x 8.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 2266-PRD25-D48-S3-P-D,102-3726
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PRD25-D48-S3-P-D 1022312-PRD25-D48-S3-P-D
Product Name 3.3V 25W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Box DIP; Other; Box
Unlock Full Specs
to access all available technical data