CUI Inc. Power Supplies - Board Mount - DC DC Converters PQP1-D24-S5-M

Description
Win Source Part Number: 1340512-PQP1-D24-S5- M Category: Power Supplies - Board Mount - DC DC Converters Series: PQP1-M Type: Isolated Module Package: Tube Size / Dimension: 0.55" L x 0.55" W x 0.36" H (14.0mm x 14.0mm x 9.1mm) Applications: ITE (Commercial) Standard Package: 35 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PQP1-D24 Approval Agency: EN Standard Number: 55024; 55032 Class A
Request a Quote Datasheet
Description
Win Source Part Number: 1340512-PQP1-D24-S5- M Category: Power Supplies - Board Mount - DC DC Converters Series: PQP1-M Type: Isolated Module Package: Tube Size / Dimension: 0.55" L x 0.55" W x 0.36" H (14.0mm x 14.0mm x 9.1mm) Applications: ITE (Commercial) Standard Package: 35 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PQP1-D24 Approval Agency: EN Standard Number: 55024; 55032 Class A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340512-PQP1-D24-S5-M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340512-PQP1-D24-S5-M
Power Supplies - Board Mount - DC DC Converters 1340512-PQP1-D24-S5-M
Win Source Part Number: 1340512-PQP1-D24-S5- M Category: Power Supplies - Board Mount - DC DC Converters Series: PQP1-M Type: Isolated Module Package: Tube Size / Dimension: 0.55" L x 0.55" W x 0.36" H (14.0mm x 14.0mm x 9.1mm) Applications: ITE (Commercial) Standard Package: 35 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PQP1-D24 Approval Agency: EN Standard Number: 55024; 55032 Class A

Win Source Part Number: 1340512-PQP1-D24-S5-M
Category: Power Supplies - Board Mount - DC DC Converters
Series: PQP1-M
Type: Isolated Module
Package: Tube
Size / Dimension: 0.55" L x 0.55" W x 0.36" H (14.0mm x 14.0mm x 9.1mm)
Applications: ITE (Commercial)
Standard Package: 35
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PQP1-D24
Approval Agency: EN
Standard Number: 55024; 55032 Class A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340512-PQP1-D24-S5-M
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
 - PT4484N - Rochester Electronics
Texas Instruments
Specs
Package Type Other; SIP26
View Details