CUI Inc. Connectors,Interconnects PQMC3-D24-S24-S

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.8 ~ 16 V
Current - Output (Max): 800mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Connectors,Interconnects
Output Voltage 1.1 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost 1.5A Step-Down DC-DC Converter IC - 739-LT1110CS8-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 30 volts
IOUT 1.5 amps
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226866P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 3.3 volts
View Details
Low-Power Buck 3V 65V Step-Down DC-DC Converter IC - 739-LM5165YDRCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers