CUI Inc. -15V 3W DC-DC Converter IC PQMC3-D24-D15-S

Description
DC DC CONVERTER +/-15V 3W Product overview: PQMC3-D24-D15-S from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PQMC3-D24-D15-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 3W Product overview: PQMC3-D24-D15-S from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PQMC3-D24-D15-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 3W DC-DC Converter IC - 132-PQMC3-D24-D15-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 3W DC-DC Converter IC
132-PQMC3-D24-D15-S
-15V 3W DC-DC Converter IC 132-PQMC3-D24-D15-S
DC DC CONVERTER +/-15V 3W Product overview: PQMC3-D24-D15-S from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PQMC3-D24-D15-S can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 3W Product overview: PQMC3-D24-D15-S from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PQMC3-D24-D15-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PQMC3-D24-D15-S - 847606-PQMC3-D24-D15-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PQMC3-D24-D15-S
847606-PQMC3-D24-D15-S
Power Supplies Board Mount DCDC Converters - PQMC3-D24-D15-S 847606-PQMC3-D24-D15-S
Manufacturer: CUI Inc. Win Source Part Number: 847606-PQMC3-D24-D15 -S Series: PQMC3-S (3W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: PQMC3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 2266-PQMC3-D24-D15-S , 102-2830, PQMC3D24D15S

Manufacturer: CUI Inc.
Win Source Part Number: 847606-PQMC3-D24-D15-S
Series: PQMC3-S (3W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: PQMC3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2266-PQMC3-D24-D15-S, 102-2830, PQMC3D24D15S

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PQMC3-D24-D15-S 847606-PQMC3-D24-D15-S
Product Name -15V 3W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PQMC3-D24-D15-S
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data