Win Source Part Number: 1340861-PQM3-D48-S15
Category: Power Supplies - Board Mount - DC DC Converters
Series: PQM3-M (3W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel
Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 200
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 80%
Mounting Type: Surface Mount
Package / Case: 16-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PQM3-D48
Product Status: Obsolete
Approval Agency: EN
Standard Number: 55024; 55032 Class A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1340861-PQM3-D48-S15-M-TR |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |