CUI Inc. 24V 3W DC-DC Converter IC PQB3-D12-S24-D

Description
DC DC CONVERTER 24V 3W Product overview: PQB3-D12-S24-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PQB3-D12-S24-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 24V 3W Product overview: PQB3-D12-S24-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PQB3-D12-S24-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 3W DC-DC Converter IC - 132-PQB3-D12-S24-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 3W DC-DC Converter IC
132-PQB3-D12-S24-D
24V 3W DC-DC Converter IC 132-PQB3-D12-S24-D
DC DC CONVERTER 24V 3W Product overview: PQB3-D12-S24-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PQB3-D12-S24-D can be used for catalog matching and distributor lookup.

DC DC CONVERTER 24V 3W Product overview: PQB3-D12-S24-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PQB3-D12-S24-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1187050-PQB3-D12-S24-D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1187050-PQB3-D12-S24-D
Power Supplies - Board Mount - DC DC Converters 1187050-PQB3-D12-S24-D
Win Source Part Number: 1187050-PQB3-D12-S24 -D Category: Power Supplies - Board Mount>DC DC Converters Series: PQB3-D (3W) Type: Isolated Module Features: OCP, SCP Package: Bulk Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 83% Mounting Type: Through Hole Package / Case: 24-DIP Module, 10 Leads Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): PQB3D12S24D; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: PQB3-D12-S24-D-ND,PQ B3D12S24D,102-3046-5 ,2266-PQB3-D12-S24-D Base Product Number: PQB3-D12 Product Status: Not For New Designs Approval Agency: EN Standard Number: 55024; 55032 Class A

Win Source Part Number: 1187050-PQB3-D12-S24-D
Category: Power Supplies - Board Mount>DC DC Converters
Series: PQB3-D (3W)
Type: Isolated Module
Features: OCP, SCP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 24V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 10 Leads
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): PQB3D12S24D;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: PQB3-D12-S24-D-ND,PQB3D12S24D,102-3046-5,2266-PQB3-D12-S24-D
Base Product Number: PQB3-D12
Product Status: Not For New Designs
Approval Agency: EN
Standard Number: 55024; 55032 Class A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PQB3-D12-S24-D 1187050-PQB3-D12-S24-D
Product Name 24V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Bulk
Unlock Full Specs
to access all available technical data