CUI Inc. Barrel - Barrel - Power Connectors - PP3-002AH PP3-002AH

Description
Manufacturer: CUI Inc. Win Source Part Number: 930823-PP3-002AH Operating Temperature Range: -25°C ~ 70°C Features: Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 045-1478R, PP3002AH, CP3-002AH
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 930823-PP3-002AH Operating Temperature Range: -25°C ~ 70°C Features: Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 045-1478R, PP3002AH, CP3-002AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PP3-002AH - 930823-PP3-002AH - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PP3-002AH
930823-PP3-002AH
Barrel - Barrel - Power Connectors - PP3-002AH 930823-PP3-002AH
Manufacturer: CUI Inc. Win Source Part Number: 930823-PP3-002AH Operating Temperature Range: -25°C ~ 70°C Features: Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 045-1478R, PP3002AH, CP3-002AH

Manufacturer: CUI Inc.
Win Source Part Number: 930823-PP3-002AH
Operating Temperature Range: -25°C ~ 70°C
Features: Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line)
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: PP3-002
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 045-1478R, PP3002AH, CP3-002AH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 930823-PP3-002AH
Product Name Barrel - Barrel - Power Connectors - PP3-002AH
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers