CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-102A

Description
Manufacturer: CUI Devices Win Source Part Number: 1334357-PJ-102A Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Tray Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 280 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: PJ102A,CP-102A,CP-10 2A-NDR,045-0128R Base Product Number: PJ-102 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334357-PJ-102A Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Tray Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 280 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: PJ102A,CP-102A,CP-10 2A-NDR,045-0128R Base Product Number: PJ-102 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334357-PJ-102A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334357-PJ-102A
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334357-PJ-102A
Manufacturer: CUI Devices Win Source Part Number: 1334357-PJ-102A Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Tray Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 280 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: PJ102A,CP-102A,CP-10 2A-NDR,045-0128R Base Product Number: PJ-102 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334357-PJ-102A
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Tray
Connector Type: Jack
Termination: Solder
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 280
Mounting: Through Hole, Right Angle
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD)
Mating Length/Depth: 0.354" (9.00mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: PJ102A,CP-102A,CP-102A-NDR,045-0128R
Base Product Number: PJ-102
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334357-PJ-102A
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details