CUI Inc. Connectors, Interconnects - Barrel - Power Connectors PJ-098H

Description
Win Source Part Number: 1083694-PJ-098H Category: Connectors, Interconnects>Barrel - Power Connectors Connector Type: Jack Termination: Solder Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass, Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA10T), Nylon 10T Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Gold, Nickel Industry Recognized Mating Diameter: 0.75mm ID (0.030"), 2.80mm OD (0.110") Actual Diameter: 0.030" (0.75mm ID), 0.110" (2.80mm OD) Mating Length/Depth: 0.315" (8.00mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Silver, Black Alternative Parts (Cross-Reference): PJ-098HPJ098H; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 6.5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 102-5565-2,102-5565- 1 Base Product Number: PJ-098
Request a Quote Datasheet
Description
Win Source Part Number: 1083694-PJ-098H Category: Connectors, Interconnects>Barrel - Power Connectors Connector Type: Jack Termination: Solder Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass, Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA10T), Nylon 10T Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Gold, Nickel Industry Recognized Mating Diameter: 0.75mm ID (0.030"), 2.80mm OD (0.110") Actual Diameter: 0.030" (0.75mm ID), 0.110" (2.80mm OD) Mating Length/Depth: 0.315" (8.00mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Silver, Black Alternative Parts (Cross-Reference): PJ-098HPJ098H; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 6.5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 102-5565-2,102-5565- 1 Base Product Number: PJ-098
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Power Connectors - 1083694-PJ-098H - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1083694-PJ-098H
Connectors, Interconnects - Barrel - Power Connectors 1083694-PJ-098H
Win Source Part Number: 1083694-PJ-098H Category: Connectors, Interconnects>Barrel - Power Connectors Connector Type: Jack Termination: Solder Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass, Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA10T), Nylon 10T Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Gold, Nickel Industry Recognized Mating Diameter: 0.75mm ID (0.030"), 2.80mm OD (0.110") Actual Diameter: 0.030" (0.75mm ID), 0.110" (2.80mm OD) Mating Length/Depth: 0.315" (8.00mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Silver, Black Alternative Parts (Cross-Reference): PJ-098HPJ098H; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 6.5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 102-5565-2,102-5565- 1 Base Product Number: PJ-098

Win Source Part Number: 1083694-PJ-098H
Category: Connectors, Interconnects>Barrel - Power Connectors
Connector Type: Jack
Termination: Solder
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Brass, Copper Alloy
Gender: Female
Shielding: Shielded
Housing Material: Polyamide (PA10T), Nylon 10T
Material Flammability Rating: UL94 V-0
Standard Package: 500
Voltage - Rated: 24VDC
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Gold, Nickel
Industry Recognized Mating Diameter: 0.75mm ID (0.030"), 2.80mm OD (0.110")
Actual Diameter: 0.030" (0.75mm ID), 0.110" (2.80mm OD)
Mating Length/Depth: 0.315" (8.00mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Silver, Black
Alternative Parts (Cross-Reference): PJ-098HPJ098H;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current Rating (Amps): 6.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Other Names: 102-5565-2,102-5565-1
Base Product Number: PJ-098

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1083694-PJ-098H
Product Name Connectors, Interconnects - Barrel - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details