CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-082BH

Description
Manufacturer: CUI Devices Win Source Part Number: 1334405-PJ-082BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Reel - TR Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.324" (8.23mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0049R,PJ082BH,CP -082BH-ND,CP-082BHTR ,CP-082BH,CP-082BHCT Base Product Number: PJ-082 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334405-PJ-082BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Reel - TR Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.324" (8.23mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0049R,PJ082BH,CP -082BH-ND,CP-082BHTR ,CP-082BH,CP-082BHCT Base Product Number: PJ-082 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334405-PJ-082BH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334405-PJ-082BH
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334405-PJ-082BH
Manufacturer: CUI Devices Win Source Part Number: 1334405-PJ-082BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Reel - TR Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.324" (8.23mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0049R,PJ082BH,CP -082BH-ND,CP-082BHTR ,CP-082BH,CP-082BHCT Base Product Number: PJ-082 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334405-PJ-082BH
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Reel - TR
Features: Board Guide
Connector Type: Jack
Termination: Solder
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Shielded
Housing Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Standard Package: 350
Mounting: Through Hole, Right Angle
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD)
Mating Length/Depth: 0.324" (8.23mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-0049R,PJ082BH,CP-082BH-ND,CP-082BHTR,CP-082BH,CP-082BHCT
Base Product Number: PJ-082
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334405-PJ-082BH
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers