CUI Inc. Connectors, Interconnects - Barrel - Power Connectors PJ-065A

Description
Win Source Part Number: 1085205-PJ-065A Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.421" (10.70mm) Thread Size: 5/16"-32 Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 70°C Body Color: Black Alternative Parts (Cross-Reference): 66099-4; 66103-4; 43640-0301; 43640-0200; 66400-4; 43640-0201PJ065A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: CUI Devices Other Names: PJ065A,045-1530R,CP- 065A Base Product Number: PJ-065
Request a Quote Datasheet
Description
Win Source Part Number: 1085205-PJ-065A Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.421" (10.70mm) Thread Size: 5/16"-32 Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 70°C Body Color: Black Alternative Parts (Cross-Reference): 66099-4; 66103-4; 43640-0301; 43640-0200; 66400-4; 43640-0201PJ065A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: CUI Devices Other Names: PJ065A,045-1530R,CP- 065A Base Product Number: PJ-065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Power Connectors - 1085205-PJ-065A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1085205-PJ-065A
Connectors, Interconnects - Barrel - Power Connectors 1085205-PJ-065A
Win Source Part Number: 1085205-PJ-065A Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.421" (10.70mm) Thread Size: 5/16"-32 Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 70°C Body Color: Black Alternative Parts (Cross-Reference): 66099-4; 66103-4; 43640-0301; 43640-0200; 66400-4; 43640-0201PJ065A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: CUI Devices Other Names: PJ065A,045-1530R,CP- 065A Base Product Number: PJ-065

Win Source Part Number: 1085205-PJ-065A
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Mounting Hardware, Thread Lock
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bag
Contact Material: Brass, Phosphor Bronze
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Voltage - Rated: 24VDC
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.224" (5.70mm OD)
Mating Length/Depth: 0.421" (10.70mm)
Thread Size: 5/16"-32
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 70°C
Body Color: Black
Alternative Parts (Cross-Reference): 66099-4; 66103-4; 43640-0301; 43640-0200; 66400-4; 43640-0201PJ065A;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: CUI Devices
Other Names: PJ065A,045-1530R,CP-065A
Base Product Number: PJ-065

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1085205-PJ-065A
Product Name Connectors, Interconnects - Barrel - Power Connectors
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details