CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-063AH

Description
Manufacturer: CUI Devices Win Source Part Number: 1334379-PJ-063AH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.348" (8.85mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1399R,PJ063AH,CP -063AH,PJ-063AH-ND Base Product Number: PJ-063 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334379-PJ-063AH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.348" (8.85mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1399R,PJ063AH,CP -063AH,PJ-063AH-ND Base Product Number: PJ-063 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334379-PJ-063AH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334379-PJ-063AH
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334379-PJ-063AH
Manufacturer: CUI Devices Win Source Part Number: 1334379-PJ-063AH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.348" (8.85mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1399R,PJ063AH,CP -063AH,PJ-063AH-ND Base Product Number: PJ-063 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334379-PJ-063AH
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Bag
Features: Board Guide
Connector Type: Jack
Termination: Solder
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Shielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: Through Hole, Right Angle
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD)
Mating Length/Depth: 0.348" (8.85mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-1399R,PJ063AH,CP-063AH,PJ-063AH-ND
Base Product Number: PJ-063
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334379-PJ-063AH
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details