CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-047BH

Description
Manufacturer: CUI Devices Win Source Part Number: 1334256-PJ-047BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Tray Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.236" (6.00mm OD) Mating Length/Depth: 0.327" (8.30mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-047BH,045-1181R,P J047BH Base Product Number: PJ-047 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334256-PJ-047BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Tray Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.236" (6.00mm OD) Mating Length/Depth: 0.327" (8.30mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-047BH,045-1181R,P J047BH Base Product Number: PJ-047 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334256-PJ-047BH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334256-PJ-047BH
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334256-PJ-047BH
Manufacturer: CUI Devices Win Source Part Number: 1334256-PJ-047BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Tray Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 350 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.236" (6.00mm OD) Mating Length/Depth: 0.327" (8.30mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-047BH,045-1181R,P J047BH Base Product Number: PJ-047 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334256-PJ-047BH
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Tray
Connector Type: Jack
Termination: Solder
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Shielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 350
Mounting: Through Hole, Right Angle
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID), 0.236" (6.00mm OD)
Mating Length/Depth: 0.327" (8.30mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: CP-047BH,045-1181R,PJ047BH
Base Product Number: PJ-047
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334256-PJ-047BH
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details