CUI Inc. Connectors, Interconnects- Barrel Connectors -Power Connectors PJ-044AH

Description
Manufacturer: CUI Devices Category: Connectors, Interconnects- Barrel Connectors -Power Connectors Package: Bag Product Status: Active Connector Type: Jack Gender: Male Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Category: Connectors, Interconnects- Barrel Connectors -Power Connectors Package: Bag Product Status: Active Connector Type: Jack Gender: Male Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Barrel Connectors -Power Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Barrel Connectors -Power Connectors
Connectors, Interconnects- Barrel Connectors -Power Connectors
Manufacturer: CUI Devices Category: Connectors, Interconnects- Barrel Connectors -Power Connectors Package: Bag Product Status: Active Connector Type: Jack Gender: Male Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed

Manufacturer: CUI Devices
Category: Connectors, Interconnects- Barrel Connectors -Power Connectors
Package: Bag
Product Status: Active
Connector Type: Jack
Gender: Male
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD)
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Barrel Connectors -Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details