CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-040D

Description
Manufacturer: CUI Devices Win Source Part Number: 1334301-PJ-040D Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.30mm ID (0.051"), 3.50mm OD (0.138") Actual Diameter: 0.051" (1.30mm ID), 0.150" (3.80mm OD) Mating Length/Depth: 0.339" (8.60mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1161R,CP-040D,PJ 040D Base Product Number: PJ-040 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334301-PJ-040D Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.30mm ID (0.051"), 3.50mm OD (0.138") Actual Diameter: 0.051" (1.30mm ID), 0.150" (3.80mm OD) Mating Length/Depth: 0.339" (8.60mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1161R,CP-040D,PJ 040D Base Product Number: PJ-040 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334301-PJ-040D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334301-PJ-040D
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334301-PJ-040D
Manufacturer: CUI Devices Win Source Part Number: 1334301-PJ-040D Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.30mm ID (0.051"), 3.50mm OD (0.138") Actual Diameter: 0.051" (1.30mm ID), 0.150" (3.80mm OD) Mating Length/Depth: 0.339" (8.60mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1161R,CP-040D,PJ 040D Base Product Number: PJ-040 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334301-PJ-040D
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Bag
Features: Board Guide
Connector Type: Jack
Termination: Solder
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: Through Hole, Right Angle
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 1.30mm ID (0.051"), 3.50mm OD (0.138")
Actual Diameter: 0.051" (1.30mm ID), 0.150" (3.80mm OD)
Mating Length/Depth: 0.339" (8.60mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-1161R,CP-040D,PJ040D
Base Product Number: PJ-040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334301-PJ-040D
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details