CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-037BH

Description
Win Source Part Number: 1350476-PJ-037BH Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098") , 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID) , 0.256" (6.50mm OD) Mating Length/Depth: 0.386" (9.80mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: PJ-037
Request a Quote Datasheet
Description
Win Source Part Number: 1350476-PJ-037BH Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098") , 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID) , 0.256" (6.50mm OD) Mating Length/Depth: 0.386" (9.80mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: PJ-037
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1350476-PJ-037BH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1350476-PJ-037BH
Connectors, Interconnects - Barrel Connectors - Power Connectors 1350476-PJ-037BH
Win Source Part Number: 1350476-PJ-037BH Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098") , 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID) , 0.256" (6.50mm OD) Mating Length/Depth: 0.386" (9.80mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: PJ-037

Win Source Part Number: 1350476-PJ-037BH
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bag
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098") , 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID) , 0.256" (6.50mm OD)
Mating Length/Depth: 0.386" (9.80mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Base Product Number: PJ-037

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1350476-PJ-037BH
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products