CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-036AH-SMT-TR

Description
Manufacturer: CUI Devices Win Source Part Number: 1334436-PJ-036AH-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Reel - TR Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Surface Mount, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.248" (6.30mm OD) Mating Length/Depth: 0.360" (9.15mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-036AHPJCT,CP-036A HPJDKR,PJ-036AH-SMT, CP-036AHPJTR,PJ036AH SMTTR,045-1078R Base Product Number: PJ-036 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334436-PJ-036AH-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Reel - TR Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Surface Mount, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.248" (6.30mm OD) Mating Length/Depth: 0.360" (9.15mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-036AHPJCT,CP-036A HPJDKR,PJ-036AH-SMT, CP-036AHPJTR,PJ036AH SMTTR,045-1078R Base Product Number: PJ-036 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334436-PJ-036AH-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334436-PJ-036AH-SMT-TR
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334436-PJ-036AH-SMT-TR
Manufacturer: CUI Devices Win Source Part Number: 1334436-PJ-036AH-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Reel - TR Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Surface Mount, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.248" (6.30mm OD) Mating Length/Depth: 0.360" (9.15mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-036AHPJCT,CP-036A HPJDKR,PJ-036AH-SMT, CP-036AHPJTR,PJ036AH SMTTR,045-1078R Base Product Number: PJ-036 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334436-PJ-036AH-SMT-TR
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Reel - TR
Connector Type: Jack
Termination: Solder
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Standard Package: 200
Mounting: Surface Mount, Right Angle
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.248" (6.30mm OD)
Mating Length/Depth: 0.360" (9.15mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: CP-036AHPJCT,CP-036AHPJDKR,PJ-036AH-SMT,CP-036AHPJTR,PJ036AHSMTTR,045-1078R
Base Product Number: PJ-036
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334436-PJ-036AH-SMT-TR
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details