CUI Inc. Barrel - Barrel - Power Connectors - PJ-036A-SMT-TR PJ-036A-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 1089301-PJ-036A-SMT- TR Packaging: Reel - TR Connector Type: Jack Termination: Solder Voltage Rating: 16VDC Current Rating: 2.5A Gender: Male Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.078" (2.00mm ID), 0.248" (6.30mm OD) Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Body Color: Black Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1089301-PJ-036A-SMT- TR Packaging: Reel - TR Connector Type: Jack Termination: Solder Voltage Rating: 16VDC Current Rating: 2.5A Gender: Male Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.078" (2.00mm ID), 0.248" (6.30mm OD) Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Body Color: Black Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PJ-036A-SMT-TR - 1089301-PJ-036A-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PJ-036A-SMT-TR
1089301-PJ-036A-SMT-TR
Barrel - Barrel - Power Connectors - PJ-036A-SMT-TR 1089301-PJ-036A-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 1089301-PJ-036A-SMT- TR Packaging: Reel - TR Connector Type: Jack Termination: Solder Voltage Rating: 16VDC Current Rating: 2.5A Gender: Male Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.078" (2.00mm ID), 0.248" (6.30mm OD) Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Body Color: Black Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: CUI Inc.
Win Source Part Number: 1089301-PJ-036A-SMT-TR
Packaging: Reel - TR
Connector Type: Jack
Termination: Solder
Voltage Rating: 16VDC
Current Rating: 2.5A
Gender: Male
Housing Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.078" (2.00mm ID), 0.248" (6.30mm OD)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Body Color: Black
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1089301-PJ-036A-SMT-TR
Product Name Barrel - Barrel - Power Connectors - PJ-036A-SMT-TR
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details