CUI Inc. Barrel - Barrel - Power Connectors - PJ-031DH PJ-031DH

Description
Manufacturer: CUI Inc. Win Source Part Number: 849259-PJ-031DH Features: Power Barrel Connector Package: Bag Family Name: PJ-031 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-031DH, 045-1131R, PJ031DH
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 849259-PJ-031DH Features: Power Barrel Connector Package: Bag Family Name: PJ-031 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-031DH, 045-1131R, PJ031DH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PJ-031DH - 849259-PJ-031DH - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PJ-031DH
849259-PJ-031DH
Barrel - Barrel - Power Connectors - PJ-031DH 849259-PJ-031DH
Manufacturer: CUI Inc. Win Source Part Number: 849259-PJ-031DH Features: Power Barrel Connector Package: Bag Family Name: PJ-031 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-031DH, 045-1131R, PJ031DH

Manufacturer: CUI Inc.
Win Source Part Number: 849259-PJ-031DH
Features: Power Barrel Connector
Package: Bag
Family Name: PJ-031
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: CP-031DH, 045-1131R, PJ031DH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 849259-PJ-031DH
Product Name Barrel - Barrel - Power Connectors - PJ-031DH
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers