CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-018

Description
Win Source Part Number: 1351949-PJ-018 Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Connector Type: Jack Termination: Solder Package: Bag Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.70mm ID (0.067") , 4.00mm OD (0.157") EIAJ-2 Actual Diameter: 0.065" (1.65mm ID) , 0.165" (4.20mm OD) Mating Length/Depth: 0.260" (6.60mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices
Request a Quote Datasheet
Description
Win Source Part Number: 1351949-PJ-018 Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Connector Type: Jack Termination: Solder Package: Bag Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.70mm ID (0.067") , 4.00mm OD (0.157") EIAJ-2 Actual Diameter: 0.065" (1.65mm ID) , 0.165" (4.20mm OD) Mating Length/Depth: 0.260" (6.60mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1351949-PJ-018 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1351949-PJ-018
Connectors, Interconnects - Barrel Connectors - Power Connectors 1351949-PJ-018
Win Source Part Number: 1351949-PJ-018 Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Connector Type: Jack Termination: Solder Package: Bag Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.70mm ID (0.067") , 4.00mm OD (0.157") EIAJ-2 Actual Diameter: 0.065" (1.65mm ID) , 0.165" (4.20mm OD) Mating Length/Depth: 0.260" (6.60mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices

Win Source Part Number: 1351949-PJ-018
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Connector Type: Jack
Termination: Solder
Package: Bag
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 1.70mm ID (0.067") , 4.00mm OD (0.157") EIAJ-2
Actual Diameter: 0.065" (1.65mm ID) , 0.165" (4.20mm OD)
Mating Length/Depth: 0.260" (6.60mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1351949-PJ-018
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details