CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-005B

Description
Manufacturer: CUI Devices Win Source Part Number: 1334362-PJ-005B Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Panel Mount, Through Hole Voltage - Rated: 16VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -40°C ~ 70°C Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0188R,CP-6,PJ005 B,CP-6-NDR Base Product Number: PJ-005 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334362-PJ-005B Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Panel Mount, Through Hole Voltage - Rated: 16VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -40°C ~ 70°C Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0188R,CP-6,PJ005 B,CP-6-NDR Base Product Number: PJ-005 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334362-PJ-005B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334362-PJ-005B
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334362-PJ-005B
Manufacturer: CUI Devices Win Source Part Number: 1334362-PJ-005B Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Panel Mount, Through Hole Voltage - Rated: 16VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -40°C ~ 70°C Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0188R,CP-6,PJ005 B,CP-6-NDR Base Product Number: PJ-005 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334362-PJ-005B
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Bag
Features: Mounting Hardware, Thread Lock
Connector Type: Jack
Termination: Solder Eyelet(s)
Contact Material: Brass, Phosphor Bronze
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: Panel Mount, Through Hole
Voltage - Rated: 16VDC
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID), 0.224" (5.70mm OD)
Mating Length/Depth: 0.354" (9.00mm)
Temperature Range - Operating: -40°C ~ 70°C
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-0188R,CP-6,PJ005B,CP-6-NDR
Base Product Number: PJ-005
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334362-PJ-005B
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details