CUI Inc. Barrel - Barrel - Power Connectors - PJ-002BH PJ-002BH

Description
Manufacturer: CUI Inc. Win Source Part Number: 1089298-PJ-002BH Packaging: Bulk Features: Board Guide, Solder Retention Connector Type: Jack Termination: Solder Eyelet(s) Voltage Rating: 24VDC Current Rating: 5A Gender: Male Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.350" (8.90mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Body Color: Black Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1089298-PJ-002BH Packaging: Bulk Features: Board Guide, Solder Retention Connector Type: Jack Termination: Solder Eyelet(s) Voltage Rating: 24VDC Current Rating: 5A Gender: Male Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.350" (8.90mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Body Color: Black Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PJ-002BH - 1089298-PJ-002BH - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PJ-002BH
1089298-PJ-002BH
Barrel - Barrel - Power Connectors - PJ-002BH 1089298-PJ-002BH
Manufacturer: CUI Inc. Win Source Part Number: 1089298-PJ-002BH Packaging: Bulk Features: Board Guide, Solder Retention Connector Type: Jack Termination: Solder Eyelet(s) Voltage Rating: 24VDC Current Rating: 5A Gender: Male Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.350" (8.90mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Body Color: Black Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: CUI Inc.
Win Source Part Number: 1089298-PJ-002BH
Packaging: Bulk
Features: Board Guide, Solder Retention
Connector Type: Jack
Termination: Solder Eyelet(s)
Voltage Rating: 24VDC
Current Rating: 5A
Gender: Male
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD)
Mating Length/Depth: 0.350" (8.90mm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -25°C to 85°C
Body Color: Black
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1089298-PJ-002BH
Product Name Barrel - Barrel - Power Connectors - PJ-002BH
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details