CUI Inc. Barrel - Barrel - Power Connectors - PJ-002B PJ-002B

Description
Manufacturer: CUI Inc. Win Source Part Number: 792375-PJ-002B Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass; Copper Alloy Current Rating: 2.5A Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Family Name: PJ-002 Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Categories: Connectors, Interconnects Body Color: Black Voltage Rating DC: 24VDC Alternative Parts (Cross-Reference): 1734172-1; DC-001-B-CRSN; ADC-002A-2; ADC-002A-1; Introduction Date: April 08, 2016 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 792375-PJ-002B Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass; Copper Alloy Current Rating: 2.5A Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Family Name: PJ-002 Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Categories: Connectors, Interconnects Body Color: Black Voltage Rating DC: 24VDC Alternative Parts (Cross-Reference): 1734172-1; DC-001-B-CRSN; ADC-002A-2; ADC-002A-1; Introduction Date: April 08, 2016 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PJ-002B - 792375-PJ-002B - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PJ-002B
792375-PJ-002B
Barrel - Barrel - Power Connectors - PJ-002B 792375-PJ-002B
Manufacturer: CUI Inc. Win Source Part Number: 792375-PJ-002B Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass; Copper Alloy Current Rating: 2.5A Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Family Name: PJ-002 Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Categories: Connectors, Interconnects Body Color: Black Voltage Rating DC: 24VDC Alternative Parts (Cross-Reference): 1734172-1; DC-001-B-CRSN; ADC-002A-2; ADC-002A-1; Introduction Date: April 08, 2016 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 792375-PJ-002B
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C
Connector Type: Jack
Termination: Solder Eyelet(s)
Contact Material: Brass; Copper Alloy
Current Rating: 2.5A
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Family Name: PJ-002
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD)
Mating Length/Depth: 0.354" (9.00mm)
Categories: Connectors, Interconnects
Body Color: Black
Voltage Rating DC: 24VDC
Alternative Parts (Cross-Reference): 1734172-1; DC-001-B-CRSN; ADC-002A-2; ADC-002A-1;
Introduction Date: April 08, 2016
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 792375-PJ-002B
Product Name Barrel - Barrel - Power Connectors - PJ-002B
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAB1B1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details