CUI Inc. Barrel - Barrel - Power Connectors - PJ-002AH PJ-002AH

Description
Manufacturer: CUI Inc. Win Source Part Number: 889908-PJ-002AH Operating Temperature Range: -25°C ~ 85°C Features: Power Barrel Connector Jack 2.10mm ID (0.083"), 5.50mm OD (0.217") Through Hole, Right Angle Package: Bag Mounting: Through Hole, Right Angle Family Name: PJ-002 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q6884851AB, CP-002AH-NDR, 045-0720R, PJ002AH, Q4955507, CP-002AH
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 889908-PJ-002AH Operating Temperature Range: -25°C ~ 85°C Features: Power Barrel Connector Jack 2.10mm ID (0.083"), 5.50mm OD (0.217") Through Hole, Right Angle Package: Bag Mounting: Through Hole, Right Angle Family Name: PJ-002 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q6884851AB, CP-002AH-NDR, 045-0720R, PJ002AH, Q4955507, CP-002AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PJ-002AH - 889908-PJ-002AH - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PJ-002AH
889908-PJ-002AH
Barrel - Barrel - Power Connectors - PJ-002AH 889908-PJ-002AH
Manufacturer: CUI Inc. Win Source Part Number: 889908-PJ-002AH Operating Temperature Range: -25°C ~ 85°C Features: Power Barrel Connector Jack 2.10mm ID (0.083"), 5.50mm OD (0.217") Through Hole, Right Angle Package: Bag Mounting: Through Hole, Right Angle Family Name: PJ-002 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q6884851AB, CP-002AH-NDR, 045-0720R, PJ002AH, Q4955507, CP-002AH

Manufacturer: CUI Inc.
Win Source Part Number: 889908-PJ-002AH
Operating Temperature Range: -25°C ~ 85°C
Features: Power Barrel Connector Jack 2.10mm ID (0.083"), 5.50mm OD (0.217") Through Hole, Right Angle
Package: Bag
Mounting: Through Hole, Right Angle
Family Name: PJ-002
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q6884851AB, CP-002AH-NDR, 045-0720R, PJ002AH, Q4955507, CP-002AH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 889908-PJ-002AH
Product Name Barrel - Barrel - Power Connectors - PJ-002AH
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details