CUI Inc. Barrel - Barrel - Power Connectors - PJ-002AH-SMT-TR PJ-002AH-SMT-TR

Description
Manufacturer: CUI Devices Win Source Part Number: 801916-PJ-002AH-SMT- TR Packaging: Reel Mounting Style: SMD Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.350" (8.90mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A
Request a Quote
Description
Manufacturer: CUI Devices Win Source Part Number: 801916-PJ-002AH-SMT- TR Packaging: Reel Mounting Style: SMD Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.350" (8.90mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PJ-002AH-SMT-TR - 801916-PJ-002AH-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PJ-002AH-SMT-TR
801916-PJ-002AH-SMT-TR
Barrel - Barrel - Power Connectors - PJ-002AH-SMT-TR 801916-PJ-002AH-SMT-TR
Manufacturer: CUI Devices Win Source Part Number: 801916-PJ-002AH-SMT- TR Packaging: Reel Mounting Style: SMD Features: Board Guide Connector Type: Jack Termination: Solder Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.350" (8.90mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A

Manufacturer: CUI Devices
Win Source Part Number: 801916-PJ-002AH-SMT-TR
Packaging: Reel
Mounting Style: SMD
Features: Board Guide
Connector Type: Jack
Termination: Solder
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD)
Mating Length/Depth: 0.350" (8.90mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 350
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 801916-PJ-002AH-SMT-TR
Product Name Barrel - Barrel - Power Connectors - PJ-002AH-SMT-TR
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers