CUI Inc. Connectors, Interconnects - Barrel - Power Connectors PJ-001AH-67

Description
Win Source Part Number: 1083819-PJ-001AH-67 Category: Connectors, Interconnects>Barrel - Power Connectors Features: Board Guide Connector Type: Jack Termination: Solder Package: Tape & Reel Contact Material: Brass, Copper Alloy Gender: Male Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Housing Material: Polyamide (PA10T), Nylon 10T Material Flammability Rating: UL94 V-0 Standard Package: 450 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 2 pcs - 1 Connector, 1 O-Ring Contact Material - Plating: Gold Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.248" (6.30mm OD) Mating Length/Depth: 0.394" (10.00mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black Alternative Parts (Cross-Reference): PJ-001AH-67PJ001AH67 ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 102-6041-6,102-6041- 1,102-6041-2 Base Product Number: PJ-001
Request a Quote Datasheet
Description
Win Source Part Number: 1083819-PJ-001AH-67 Category: Connectors, Interconnects>Barrel - Power Connectors Features: Board Guide Connector Type: Jack Termination: Solder Package: Tape & Reel Contact Material: Brass, Copper Alloy Gender: Male Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Housing Material: Polyamide (PA10T), Nylon 10T Material Flammability Rating: UL94 V-0 Standard Package: 450 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 2 pcs - 1 Connector, 1 O-Ring Contact Material - Plating: Gold Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.248" (6.30mm OD) Mating Length/Depth: 0.394" (10.00mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black Alternative Parts (Cross-Reference): PJ-001AH-67PJ001AH67 ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 102-6041-6,102-6041- 1,102-6041-2 Base Product Number: PJ-001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Power Connectors - 1083819-PJ-001AH-67 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1083819-PJ-001AH-67
Connectors, Interconnects - Barrel - Power Connectors 1083819-PJ-001AH-67
Win Source Part Number: 1083819-PJ-001AH-67 Category: Connectors, Interconnects>Barrel - Power Connectors Features: Board Guide Connector Type: Jack Termination: Solder Package: Tape & Reel Contact Material: Brass, Copper Alloy Gender: Male Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Housing Material: Polyamide (PA10T), Nylon 10T Material Flammability Rating: UL94 V-0 Standard Package: 450 Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 2 pcs - 1 Connector, 1 O-Ring Contact Material - Plating: Gold Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.248" (6.30mm OD) Mating Length/Depth: 0.394" (10.00mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C Body Color: Black Alternative Parts (Cross-Reference): PJ-001AH-67PJ001AH67 ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: 102-6041-6,102-6041- 1,102-6041-2 Base Product Number: PJ-001

Win Source Part Number: 1083819-PJ-001AH-67
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Board Guide
Connector Type: Jack
Termination: Solder
Package: Tape & Reel
Contact Material: Brass, Copper Alloy
Gender: Male
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Housing Material: Polyamide (PA10T), Nylon 10T
Material Flammability Rating: UL94 V-0
Standard Package: 450
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Includes: 2 pcs - 1 Connector, 1 O-Ring
Contact Material - Plating: Gold
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.248" (6.30mm OD)
Mating Length/Depth: 0.394" (10.00mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
Alternative Parts (Cross-Reference): PJ-001AH-67PJ001AH67;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Other Names: 102-6041-6,102-6041-1,102-6041-2
Base Product Number: PJ-001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1083819-PJ-001AH-67
Product Name Connectors, Interconnects - Barrel - Power Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details