Win Source Part Number: 1349808-PESE2-S24-S1
Category: Power Supplies - Board Mount - DC DC Converters
Series: PESE2-M (2W)
Type: Isolated Module
Features: Adjustable Output
Package: Tube
Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 38
Power (Watts): 1.995 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 133mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Efficiency: 84%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Approval Agency: CE
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1349808-PESE2-S24-S15-M |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |