CUI Inc. Power Supplies - Board Mount - DC DC Converters PEME2-S24-D15-S

Description
Win Source Part Number: 1078473-PEME2-S24-D1 5-S Category: Power Supplies - Board Mount>DC DC Converters Series: PEME2-S (2W) Type: Isolated Module Features: Adjustable Output Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2.01 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 102-PEME2-S24-D15-S Approval Agency: CE, cURus Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1078473-PEME2-S24-D1 5-S Category: Power Supplies - Board Mount>DC DC Converters Series: PEME2-S (2W) Type: Isolated Module Features: Adjustable Output Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2.01 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 102-PEME2-S24-D15-S Approval Agency: CE, cURus Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1078473-PEME2-S24-D15-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1078473-PEME2-S24-D15-S
Power Supplies - Board Mount - DC DC Converters 1078473-PEME2-S24-D15-S
Win Source Part Number: 1078473-PEME2-S24-D1 5-S Category: Power Supplies - Board Mount>DC DC Converters Series: PEME2-S (2W) Type: Isolated Module Features: Adjustable Output Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2.01 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 102-PEME2-S24-D15-S Approval Agency: CE, cURus Standard Number: 62368-1

Win Source Part Number: 1078473-PEME2-S24-D15-S
Category: Power Supplies - Board Mount>DC DC Converters
Series: PEME2-S (2W)
Type: Isolated Module
Features: Adjustable Output
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 2.01 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 67mA, 67mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 102-PEME2-S24-D15-S
Approval Agency: CE, cURus
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1078473-PEME2-S24-D15-S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details