Manufacturer: CUI Inc.
Win Source Part Number: 847507-PEM2-S5-D5-S
Series: PEM2-S (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: PEM2-S5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580
Other Part Number: 102-3043-5, PEM2-S5-D5-S-ND, PEM2S5D5S
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 847507-PEM2-S5-D5-S |
| Product Name | Power Supplies Board Mount DCDC Converters - PEM2-S5-D5-S |
| Package Type | Other; Tube |