CUI Inc. Power Supplies Board Mount DCDC Converters - PEM2-S15-D15-S PEM2-S15-D15-S

Description
Manufacturer: CUI Inc. Win Source Part Number: 888925-PEM2-S15-D15- S Series: PEM2-S (2W) Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 66.6mA, 66.6mA 13.5V - 16.5V Input Package: 7-SIP Module, 5 Leads Package: Tube Mounting: Through Hole Family Name: PEM2-S15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580 Other Part Number: PEM2-S15-D15-S-ND, 2266-PEM2-S15-D15-S, PEM2S15D15S, 102-3038-5
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 888925-PEM2-S15-D15- S Series: PEM2-S (2W) Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 66.6mA, 66.6mA 13.5V - 16.5V Input Package: 7-SIP Module, 5 Leads Package: Tube Mounting: Through Hole Family Name: PEM2-S15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580 Other Part Number: PEM2-S15-D15-S-ND, 2266-PEM2-S15-D15-S, PEM2S15D15S, 102-3038-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PEM2-S15-D15-S - 888925-PEM2-S15-D15-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PEM2-S15-D15-S
888925-PEM2-S15-D15-S
Power Supplies Board Mount DCDC Converters - PEM2-S15-D15-S 888925-PEM2-S15-D15-S
Manufacturer: CUI Inc. Win Source Part Number: 888925-PEM2-S15-D15- S Series: PEM2-S (2W) Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 66.6mA, 66.6mA 13.5V - 16.5V Input Package: 7-SIP Module, 5 Leads Package: Tube Mounting: Through Hole Family Name: PEM2-S15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580 Other Part Number: PEM2-S15-D15-S-ND, 2266-PEM2-S15-D15-S, PEM2S15D15S, 102-3038-5

Manufacturer: CUI Inc.
Win Source Part Number: 888925-PEM2-S15-D15-S
Series: PEM2-S (2W)
Operating Temperature Range: -40°C ~ 105°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 66.6mA, 66.6mA 13.5V - 16.5V Input
Package: 7-SIP Module, 5 Leads
Package: Tube
Mounting: Through Hole
Family Name: PEM2-S15
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580
Other Part Number: PEM2-S15-D15-S-ND, 2266-PEM2-S15-D15-S, PEM2S15D15S, 102-3038-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 888925-PEM2-S15-D15-S
Product Name Power Supplies Board Mount DCDC Converters - PEM2-S15-D15-S
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 776-AAT2614IDG-2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226963P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details
DCP021212D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers