Manufacturer: CUI Inc.
Win Source Part Number: 1320601-PEM2-S12-D15
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.28" W x 0.39" H (19.6mm x 7.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 66.6mA, 66.6mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 7-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: PEM2S12D15S,102-2776
Base Product Number: PEM2-S12
Product Status: Last Time Buy
Approval Agency: CB Scheme, EN, IEC, UL
RoHS Status: RoHS Compliant
Standard Number: 55024; 55032 Class A; 60950-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1320601-PEM2-S12-D15-S |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 7-SIP Module, 5 Leads |