CUI Inc. DC DC CONVERTER 15V 1W PEM1-S5-S15-S

Description
DC DC CONVERTER 15V 1W
Description
DC DC CONVERTER 15V 1W

Suppliers

Company
Product
Description
Supplier Links
DC DC CONVERTER 15V 1W - 193-PEM1-S5-S15-S - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 15V 1W
193-PEM1-S5-S15-S
DC DC CONVERTER 15V 1W 193-PEM1-S5-S15-S
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 193-PEM1-S5-S15-S
Product Name DC DC CONVERTER 15V 1W
Package Type Other; 7-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3.5A Step-Down DC-DC Converter IC - 739-LT3972EMSE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 33 volts
IOUT 3.5 amps
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Through-Hole 3A 1.5V 5.5V DC-DC Converter IC - 132-PT5505N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 1.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers