CUI Inc. Power Supplies - Board Mount - DC DC Converters PEM1-S3-S3-S

Description
Win Source Part Number: 1350268-PEM1-S3-S3-S Category: Power Supplies - Board Mount - DC DC Converters Series: PEM1-S (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 303mA Voltage - Input (Min): 2.97V Voltage - Input (Max): 3.63V Voltage - Output 1: 3.3V Efficiency: 73% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PEM1-S3
Request a Quote Datasheet
Description
Win Source Part Number: 1350268-PEM1-S3-S3-S Category: Power Supplies - Board Mount - DC DC Converters Series: PEM1-S (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 303mA Voltage - Input (Min): 2.97V Voltage - Input (Max): 3.63V Voltage - Output 1: 3.3V Efficiency: 73% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PEM1-S3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350268-PEM1-S3-S3-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350268-PEM1-S3-S3-S
Power Supplies - Board Mount - DC DC Converters 1350268-PEM1-S3-S3-S
Win Source Part Number: 1350268-PEM1-S3-S3-S Category: Power Supplies - Board Mount - DC DC Converters Series: PEM1-S (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 303mA Voltage - Input (Min): 2.97V Voltage - Input (Max): 3.63V Voltage - Output 1: 3.3V Efficiency: 73% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PEM1-S3

Win Source Part Number: 1350268-PEM1-S3-S3-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: PEM1-S (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 303mA
Voltage - Input (Min): 2.97V
Voltage - Input (Max): 3.63V
Voltage - Output 1: 3.3V
Efficiency: 73%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PEM1-S3

Buy Now Datasheet
Module DC-DC 3.3VIN 1-OUT 3.3V 0.303A 1W 4-Pin SIP Module - 193-PEM1-S3-S3-S - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 3.3VIN 1-OUT 3.3V 0.303A 1W 4-Pin SIP Module
193-PEM1-S3-S3-S
Module DC-DC 3.3VIN 1-OUT 3.3V 0.303A 1W 4-Pin SIP Module 193-PEM1-S3-S3-S
Module DC-DC 3.3VIN 1-OUT 3.3V 0.303A 1W 4-Pin SIP Module

Module DC-DC 3.3VIN 1-OUT 3.3V 0.303A 1W 4-Pin SIP Module

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1350268-PEM1-S3-S3-S 193-PEM1-S3-S3-S
Product Name Power Supplies - Board Mount - DC DC Converters Module DC-DC 3.3VIN 1-OUT 3.3V 0.303A 1W 4-Pin SIP Module
Package Type Other; Tube Other; 7-SIP Module, 4 Leads
Output Voltage 2.97 to 3.63 volts 3.3 volts
Output Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Board Mount Modules - AHE2812D/CHB - 1031494-AHE2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details