CUI Inc. CONV DC/DC 1W 24V 42MA OUT PEM1-S24-S24-S

Description
CONV DC/DC 1W 24V 42MA OUT
Description
CONV DC/DC 1W 24V 42MA OUT

Suppliers

Company
Product
Description
Supplier Links
CONV DC/DC 1W 24V 42MA OUT - 193-PEM1-S24-S24-S - Utmel Electronic Limited
Hong Kong, China
CONV DC/DC 1W 24V 42MA OUT
193-PEM1-S24-S24-S
CONV DC/DC 1W 24V 42MA OUT 193-PEM1-S24-S24-S
CONV DC/DC 1W 24V 42MA OUT

CONV DC/DC 1W 24V 42MA OUT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 193-PEM1-S24-S24-S
Product Name CONV DC/DC 1W 24V 42MA OUT
Package Type Other; 7-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-IP1202TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details