CUI Inc. Power Supplies - Board Mount - DC DC Converters PEM1-S12-D5-S

Description
Manufacturer: CUI Inc. Win Source Part Number: 1320605-PEM1-S12-D5- S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2761,PEM1S12D5S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: EN, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1320605-PEM1-S12-D5- S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2761,PEM1S12D5S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: EN, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320605-PEM1-S12-D5-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320605-PEM1-S12-D5-S
Power Supplies - Board Mount - DC DC Converters 1320605-PEM1-S12-D5-S
Manufacturer: CUI Inc. Win Source Part Number: 1320605-PEM1-S12-D5- S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2761,PEM1S12D5S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: EN, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1

Manufacturer: CUI Inc.
Win Source Part Number: 1320605-PEM1-S12-D5-S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 7-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-2761,PEM1S12D5S
Base Product Number: PEM1-S12
Product Status: Not For New Designs
Approval Agency: EN, UL
RoHS Status: RoHS Compliant
Standard Number: 55024; 55032 Class A; 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1320605-PEM1-S12-D5-S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 7-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck 2A 60V 28V Step-Down DC-DC Converter IC - 739-LM46002PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 28 volts
Input Voltage 60 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details